Capital Lighting, Inc. 1510-BL-CL Exterior -Post/Pier Head 638644

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 22.37 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Lagre Post Category: Post Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 22.37 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Lagre Post Category: Post Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
1510-BL-CL Exterior -Post/Pier Head - 638644 - Capital Lighting, Inc.
Columbus, OH, USA
1510-BL-CL Exterior -Post/Pier Head
638644
1510-BL-CL Exterior -Post/Pier Head 638644
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 22.37 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Lagre Post Category: Post Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 22.37
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Lagre Post
Category: Post
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638644
Product Name 1510-BL-CL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details