Capital Lighting, Inc. 1512-BL-CL Exterior -Wall Mount 638643

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Medium Wall Category: Wall Light Glass: Clear Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Medium Wall Category: Wall Light Glass: Clear Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
1512-BL-CL Exterior -Wall Mount - 638643 - Capital Lighting, Inc.
Columbus, OH, USA
1512-BL-CL Exterior -Wall Mount
638643
1512-BL-CL Exterior -Wall Mount 638643
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Medium Wall Category: Wall Light Glass: Clear Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.37
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Medium Wall
Category: Wall Light
Glass: Clear
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638643
Product Name 1512-BL-CL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details