Capital Lighting, Inc. 2250-CO-CL Exterior -Post/Pier Head 638633

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.00 Bulb Qty: 1 Wattage: 60 Finish: Copper Product Name: Post Category: Post Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.00 Bulb Qty: 1 Wattage: 60 Finish: Copper Product Name: Post Category: Post Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
2250-CO-CL Exterior -Post/Pier Head - 638633 - Capital Lighting, Inc.
Columbus, OH, USA
2250-CO-CL Exterior -Post/Pier Head
638633
2250-CO-CL Exterior -Post/Pier Head 638633
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.00 Bulb Qty: 1 Wattage: 60 Finish: Copper Product Name: Post Category: Post Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 22.00
Bulb
Qty: 1
Wattage: 60
Finish: Copper
Product Name: Post
Category: Post
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638633
Product Name 2250-CO-CL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details