Capital Lighting, Inc. 2255-CO-CL Exterior -Wall Mount 638632

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Copper Product Name: Wall Sconce Category: Wall Light Glass: Clear Top to outlet: 13.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Copper Product Name: Wall Sconce Category: Wall Light Glass: Clear Top to outlet: 13.00

Suppliers

Company
Product
Description
Supplier Links
2255-CO-CL Exterior -Wall Mount - 638632 - Capital Lighting, Inc.
Columbus, OH, USA
2255-CO-CL Exterior -Wall Mount
638632
2255-CO-CL Exterior -Wall Mount 638632
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Copper Product Name: Wall Sconce Category: Wall Light Glass: Clear Top to outlet: 13.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 17.00
Extension: 13
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Copper
Product Name: Wall Sconce
Category: Wall Light
Glass: Clear
Top to outlet: 13.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638632
Product Name 2255-CO-CL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details