Capital Lighting, Inc. 2254-CO-CL Exterior -Post/Pier Head 638630

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Copper Product Name: Post Category: Post Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Copper Product Name: Post Category: Post Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
2254-CO-CL Exterior -Post/Pier Head - 638630 - Capital Lighting, Inc.
Columbus, OH, USA
2254-CO-CL Exterior -Post/Pier Head
638630
2254-CO-CL Exterior -Post/Pier Head 638630
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Copper Product Name: Post Category: Post Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Copper
Product Name: Post
Category: Post
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638630
Product Name 2254-CO-CL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details