Capital Lighting, Inc. 8001-PN-FR Sconces-Single Glass 638623

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Category: Sconce Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Category: Sconce Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
8001-PN-FR Sconces-Single Glass - 638623 - Capital Lighting, Inc.
Columbus, OH, USA
8001-PN-FR Sconces-Single Glass
638623
8001-PN-FR Sconces-Single Glass 638623
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Category: Sconce Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 10.50
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Category: Sconce
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638623
Product Name 8001-PN-FR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details