Capital Lighting, Inc. 5371-BN-FL Flush Mounts-Other 638606

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brush Nickel Product Name: Flush Mount Category: Flush Mount Glass: Flare
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brush Nickel Product Name: Flush Mount Category: Flush Mount Glass: Flare

Suppliers

Company
Product
Description
Supplier Links
5371-BN-FL Flush Mounts-Other - 638606 - Capital Lighting, Inc.
Columbus, OH, USA
5371-BN-FL Flush Mounts-Other
638606
5371-BN-FL Flush Mounts-Other 638606
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brush Nickel Product Name: Flush Mount Category: Flush Mount Glass: Flare

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brush Nickel
Product Name: Flush Mount
Category: Flush Mount
Glass: Flare

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638606
Product Name 5371-BN-FL Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details