Capital Lighting, Inc. 503-3L-BL Island/Pool Table-3 Light Bar 638569

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119019864 Category: Pendant Glass: Starlight Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119019864 Category: Pendant Glass: Starlight Blue

Suppliers

Company
Product
Description
Supplier Links
503-3L-BL Island/Pool Table-3 Light Bar - 638569 - Capital Lighting, Inc.
Columbus, OH, USA
503-3L-BL Island/Pool Table-3 Light Bar
638569
503-3L-BL Island/Pool Table-3 Light Bar 638569
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119019864 Category: Pendant Glass: Starlight Blue

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Pendant
UPC: 748119019864
Category: Pendant
Glass: Starlight Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638569
Product Name 503-3L-BL Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details