Capital Lighting, Inc. 503-3L-FR Island/Pool Table-3 Light Bar 638564

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119019888 Category: Pendant Glass: Fire Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119019888 Category: Pendant Glass: Fire Red

Suppliers

Company
Product
Description
Supplier Links
503-3L-FR Island/Pool Table-3 Light Bar - 638564 - Capital Lighting, Inc.
Columbus, OH, USA
503-3L-FR Island/Pool Table-3 Light Bar
638564
503-3L-FR Island/Pool Table-3 Light Bar 638564
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119019888 Category: Pendant Glass: Fire Red

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Pendant
UPC: 748119019888
Category: Pendant
Glass: Fire Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638564
Product Name 503-3L-FR Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details