Capital Lighting, Inc. 522-3L-M Island/Pool Table-3 Light Bar 638560

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119006932 Category: Pendant Glass: Multi Color
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119006932 Category: Pendant Glass: Multi Color

Suppliers

Company
Product
Description
Supplier Links
522-3L-M Island/Pool Table-3 Light Bar - 638560 - Capital Lighting, Inc.
Columbus, OH, USA
522-3L-M Island/Pool Table-3 Light Bar
638560
522-3L-M Island/Pool Table-3 Light Bar 638560
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119006932 Category: Pendant Glass: Multi Color

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Pendant
UPC: 748119006932
Category: Pendant
Glass: Multi Color

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638560
Product Name 522-3L-M Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details