Capital Lighting, Inc. 502-3L-SW Island/Pool Table-3 Light Bar 638545

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119019840 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119019840 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
502-3L-SW Island/Pool Table-3 Light Bar - 638545 - Capital Lighting, Inc.
Columbus, OH, USA
502-3L-SW Island/Pool Table-3 Light Bar
638545
502-3L-SW Island/Pool Table-3 Light Bar 638545
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119019840 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Pendant
UPC: 748119019840
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638545
Product Name 502-3L-SW Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details