Capital Lighting, Inc. 501-3L-ES Island/Pool Table-3 Light Bar 638544

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 13.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119019796 Category: Pendant Glass: Espresso
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 13.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119019796 Category: Pendant Glass: Espresso

Suppliers

Company
Product
Description
Supplier Links
501-3L-ES Island/Pool Table-3 Light Bar - 638544 - Capital Lighting, Inc.
Columbus, OH, USA
501-3L-ES Island/Pool Table-3 Light Bar
638544
501-3L-ES Island/Pool Table-3 Light Bar 638544
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 13.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119019796 Category: Pendant Glass: Espresso

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 13.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 6
Product Name: Three Light Pendant
UPC: 748119019796
Category: Pendant
Glass: Espresso

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638544
Product Name 501-3L-ES Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details