Capital Lighting, Inc. 502-3L-ES Island/Pool Table-3 Light Bar 638540

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Bulb Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119021416 Category: Pendant Glass: Espresso
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Bulb Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119021416 Category: Pendant Glass: Espresso

Suppliers

Company
Product
Description
Supplier Links
502-3L-ES Island/Pool Table-3 Light Bar - 638540 - Capital Lighting, Inc.
Columbus, OH, USA
502-3L-ES Island/Pool Table-3 Light Bar
638540
502-3L-ES Island/Pool Table-3 Light Bar 638540
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Bulb Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119021416 Category: Pendant Glass: Espresso

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 12.00
Bulb
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Pendant
UPC: 748119021416
Category: Pendant
Glass: Espresso

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638540
Product Name 502-3L-ES Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details