Capital Lighting, Inc. 527-3L-CR Island/Pool Table-3 Light Bar 638539

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Three Light Pendant UPC: 748119007113 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Three Light Pendant UPC: 748119007113 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
527-3L-CR Island/Pool Table-3 Light Bar - 638539 - Capital Lighting, Inc.
Columbus, OH, USA
527-3L-CR Island/Pool Table-3 Light Bar
638539
527-3L-CR Island/Pool Table-3 Light Bar 638539
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Three Light Pendant UPC: 748119007113 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 11
Product Name: Three Light Pendant
UPC: 748119007113
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638539
Product Name 527-3L-CR Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details