Capital Lighting, Inc. 527-3L-CY Island/Pool Table-3 Light Bar 638537

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Three Light Pendant UPC: 748119007120 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Three Light Pendant UPC: 748119007120 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
527-3L-CY Island/Pool Table-3 Light Bar - 638537 - Capital Lighting, Inc.
Columbus, OH, USA
527-3L-CY Island/Pool Table-3 Light Bar
638537
527-3L-CY Island/Pool Table-3 Light Bar 638537
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Three Light Pendant UPC: 748119007120 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 11
Product Name: Three Light Pendant
UPC: 748119007120
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638537
Product Name 527-3L-CY Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details