Capital Lighting, Inc. 10107/1 Lamps-Swing Arm-Floor 638509

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 63.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 13 Product Name: One Light Floor Lamp UPC: 748119011516 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 63.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 13 Product Name: One Light Floor Lamp UPC: 748119011516 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
10107/1 Lamps-Swing Arm-Floor - 638509 - Capital Lighting, Inc.
Columbus, OH, USA
10107/1 Lamps-Swing Arm-Floor
638509
10107/1 Lamps-Swing Arm-Floor 638509
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 63.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 13 Product Name: One Light Floor Lamp UPC: 748119011516 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 63.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Polished Chrome
Weight: 13
Product Name: One Light Floor Lamp
UPC: 748119011516
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638509
Product Name 10107/1 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details