Capital Lighting, Inc. 10109/1 Lamps-Swing Arm-Floor 638504

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 64.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 12 Product Name: One Light Floor Lamp UPC: 748119011585 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 64.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 12 Product Name: One Light Floor Lamp UPC: 748119011585 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
10109/1 Lamps-Swing Arm-Floor - 638504 - Capital Lighting, Inc.
Columbus, OH, USA
10109/1 Lamps-Swing Arm-Floor
638504
10109/1 Lamps-Swing Arm-Floor 638504
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 64.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 12 Product Name: One Light Floor Lamp UPC: 748119011585 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 64.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Polished Chrome
Weight: 12
Product Name: One Light Floor Lamp
UPC: 748119011585
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638504
Product Name 10109/1 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details