Capital Lighting, Inc. 8319-CH-DO Bathroom Fixtures-Two Lights 638399

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Chrome Product Name: Two Light Sconce Category: Sconce Glass: Double Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Chrome Product Name: Two Light Sconce Category: Sconce Glass: Double Opal

Suppliers

Company
Product
Description
Supplier Links
8319-CH-DO Bathroom Fixtures-Two Lights - 638399 - Capital Lighting, Inc.
Columbus, OH, USA
8319-CH-DO Bathroom Fixtures-Two Lights
638399
8319-CH-DO Bathroom Fixtures-Two Lights 638399
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Chrome Product Name: Two Light Sconce Category: Sconce Glass: Double Opal

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Chrome
Product Name: Two Light Sconce
Category: Sconce
Glass: Double Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638399
Product Name 8319-CH-DO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details