Capital Lighting, Inc. 8320L-BN-HXO Bathroom Fixtures-Three Lights 638397

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brush Nickel Product Name: Three Light Sconce Category: Sconce Glass: Hexagonal Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brush Nickel Product Name: Three Light Sconce Category: Sconce Glass: Hexagonal Opal

Suppliers

Company
Product
Description
Supplier Links
8320L-BN-HXO Bathroom Fixtures-Three Lights - 638397 - Capital Lighting, Inc.
Columbus, OH, USA
8320L-BN-HXO Bathroom Fixtures-Three Lights
638397
8320L-BN-HXO Bathroom Fixtures-Three Lights 638397
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brush Nickel Product Name: Three Light Sconce Category: Sconce Glass: Hexagonal Opal

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.50
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brush Nickel
Product Name: Three Light Sconce
Category: Sconce
Glass: Hexagonal Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638397
Product Name 8320L-BN-HXO Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details