Capital Lighting, Inc. 8521-BN-HXO Sconces-Single Glass 638395

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.87 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brush Nickel Product Name: One Light Sconce Category: Sconce Glass: Hexagonal Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.87 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brush Nickel Product Name: One Light Sconce Category: Sconce Glass: Hexagonal Opal

Suppliers

Company
Product
Description
Supplier Links
8521-BN-HXO Sconces-Single Glass - 638395 - Capital Lighting, Inc.
Columbus, OH, USA
8521-BN-HXO Sconces-Single Glass
638395
8521-BN-HXO Sconces-Single Glass 638395
PRODUCT DETAILS / SPECS Width/Dia: 4.87 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brush Nickel Product Name: One Light Sconce Category: Sconce Glass: Hexagonal Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.87
Height: 8.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brush Nickel
Product Name: One Light Sconce
Category: Sconce
Glass: Hexagonal Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638395
Product Name 8521-BN-HXO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 652169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 472mm(L)
View Details