Capital Lighting, Inc. 8320L-CH-DO Bathroom Fixtures-Three Lights 638394

Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 7 Bulb Qty: 3 Wattage: 75 Finish: Chrome Product Name: Three Light Sconce Category: Sconce Glass: Double Opal
Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 7 Bulb Qty: 3 Wattage: 75 Finish: Chrome Product Name: Three Light Sconce Category: Sconce Glass: Double Opal

Suppliers

Company
Product
Description
Supplier Links
8320L-CH-DO Bathroom Fixtures-Three Lights - 638394 - Capital Lighting, Inc.
Columbus, OH, USA
8320L-CH-DO Bathroom Fixtures-Three Lights
638394
8320L-CH-DO Bathroom Fixtures-Three Lights 638394
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 7 Bulb Qty: 3 Wattage: 75 Finish: Chrome Product Name: Three Light Sconce Category: Sconce Glass: Double Opal

PRODUCT DETAILS / SPECS
Height: 8.50
Length 8.50
Extension: 7
Bulb
Qty: 3
Wattage: 75
Finish: Chrome
Product Name: Three Light Sconce
Category: Sconce
Glass: Double Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638394
Product Name 8320L-CH-DO Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details