Capital Lighting, Inc. 8471-PW-WS Lamps-Swing Arm-Wall 638392

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: Sconce Category: Swing Arm Glass: White Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: Sconce Category: Swing Arm Glass: White Shade

Suppliers

Company
Product
Description
Supplier Links
8471-PW-WS Lamps-Swing Arm-Wall - 638392 - Capital Lighting, Inc.
Columbus, OH, USA
8471-PW-WS Lamps-Swing Arm-Wall
638392
8471-PW-WS Lamps-Swing Arm-Wall 638392
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: Sconce Category: Swing Arm Glass: White Shade

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Product Name: Sconce
Category: Swing Arm
Glass: White Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638392
Product Name 8471-PW-WS Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details