Capital Lighting, Inc. 8471-PW-MS Lamps-Swing Arm-Wall 638390

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: Sconce Category: Swing Arm Glass: Metal Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: Sconce Category: Swing Arm Glass: Metal Shade

Suppliers

Company
Product
Description
Supplier Links
8471-PW-MS Lamps-Swing Arm-Wall - 638390 - Capital Lighting, Inc.
Columbus, OH, USA
8471-PW-MS Lamps-Swing Arm-Wall
638390
8471-PW-MS Lamps-Swing Arm-Wall 638390
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: Sconce Category: Swing Arm Glass: Metal Shade

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Product Name: Sconce
Category: Swing Arm
Glass: Metal Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638390
Product Name 8471-PW-MS Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details