Capital Lighting, Inc. 5155-GA-NG Exterior -Wall Mount 638384

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Galvanized Product Name: Wall Sconce Category: Wall Sconce Glass: No Glass Top to outlet: 9.63
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Galvanized Product Name: Wall Sconce Category: Wall Sconce Glass: No Glass Top to outlet: 9.63

Suppliers

Company
Product
Description
Supplier Links
5155-GA-NG Exterior -Wall Mount - 638384 - Capital Lighting, Inc.
Columbus, OH, USA
5155-GA-NG Exterior -Wall Mount
638384
5155-GA-NG Exterior -Wall Mount 638384
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Galvanized Product Name: Wall Sconce Category: Wall Sconce Glass: No Glass Top to outlet: 9.63

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.50
Extension: 16
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Galvanized
Product Name: Wall Sconce
Category: Wall Sconce
Glass: No Glass
Top to outlet: 9.63

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638384
Product Name 5155-GA-NG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details