Capital Lighting, Inc. 8943-BN-FR Bathroom Fixtures-Three Lights 638380

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brush Nickel Product Name: Three Light Sconce Category: Sconce Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brush Nickel Product Name: Three Light Sconce Category: Sconce Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
8943-BN-FR Bathroom Fixtures-Three Lights - 638380 - Capital Lighting, Inc.
Columbus, OH, USA
8943-BN-FR Bathroom Fixtures-Three Lights
638380
8943-BN-FR Bathroom Fixtures-Three Lights 638380
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brush Nickel Product Name: Three Light Sconce Category: Sconce Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brush Nickel
Product Name: Three Light Sconce
Category: Sconce
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638380
Product Name 8943-BN-FR Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details