Capital Lighting, Inc. 8901-CH-SO Sconces-Single Glass 638378

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.37 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Sconce Category: Sconce Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.37 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Sconce Category: Sconce Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
8901-CH-SO Sconces-Single Glass - 638378 - Capital Lighting, Inc.
Columbus, OH, USA
8901-CH-SO Sconces-Single Glass
638378
8901-CH-SO Sconces-Single Glass 638378
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.37 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Sconce Category: Sconce Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.37
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Sconce
Category: Sconce
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638378
Product Name 8901-CH-SO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details