Capital Lighting, Inc. 8900-CH-SO Sconces-Single Glass 638375

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.37 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Sconce Category: Sconce Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.37 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Sconce Category: Sconce Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
8900-CH-SO Sconces-Single Glass - 638375 - Capital Lighting, Inc.
Columbus, OH, USA
8900-CH-SO Sconces-Single Glass
638375
8900-CH-SO Sconces-Single Glass 638375
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.37 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Sconce Category: Sconce Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.37
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Sconce
Category: Sconce
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638375
Product Name 8900-CH-SO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details