Capital Lighting, Inc. 8952-PN-FL Bathroom Fixtures-Two Lights 638364

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Sconce Category: Sconce Glass: Flare
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Sconce Category: Sconce Glass: Flare

Suppliers

Company
Product
Description
Supplier Links
8952-PN-FL Bathroom Fixtures-Two Lights - 638364 - Capital Lighting, Inc.
Columbus, OH, USA
8952-PN-FL Bathroom Fixtures-Two Lights
638364
8952-PN-FL Bathroom Fixtures-Two Lights 638364
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Sconce Category: Sconce Glass: Flare

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.50
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Product Name: Two Light Sconce
Category: Sconce
Glass: Flare

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638364
Product Name 8952-PN-FL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details