Capital Lighting, Inc. 8911-CH-HXO Sconces-Single Glass 638349

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Sconce Category: Sconce Glass: Hexagonal Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Sconce Category: Sconce Glass: Hexagonal Opal

Suppliers

Company
Product
Description
Supplier Links
8911-CH-HXO Sconces-Single Glass - 638349 - Capital Lighting, Inc.
Columbus, OH, USA
8911-CH-HXO Sconces-Single Glass
638349
8911-CH-HXO Sconces-Single Glass 638349
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Sconce Category: Sconce Glass: Hexagonal Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 11.50
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Sconce
Category: Sconce
Glass: Hexagonal Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638349
Product Name 8911-CH-HXO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details