Capital Lighting, Inc. 8930-CH-SO Bathroom Fixtures-Two Lights 638346

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Soft Square Double Horizontal Category: Wall Sconce Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Soft Square Double Horizontal Category: Wall Sconce Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
8930-CH-SO Bathroom Fixtures-Two Lights - 638346 - Capital Lighting, Inc.
Columbus, OH, USA
8930-CH-SO Bathroom Fixtures-Two Lights
638346
8930-CH-SO Bathroom Fixtures-Two Lights 638346
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Soft Square Double Horizontal Category: Wall Sconce Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.75
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Soft Square Double Horizontal
Category: Wall Sconce
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638346
Product Name 8930-CH-SO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details