Capital Lighting, Inc. 8942-CH-FR Bathroom Fixtures-Two Lights 638345

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.18 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Sconce Category: Sconce Glass: Flare
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.18 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Sconce Category: Sconce Glass: Flare

Suppliers

Company
Product
Description
Supplier Links
8942-CH-FR Bathroom Fixtures-Two Lights - 638345 - Capital Lighting, Inc.
Columbus, OH, USA
8942-CH-FR Bathroom Fixtures-Two Lights
638345
8942-CH-FR Bathroom Fixtures-Two Lights 638345
PRODUCT DETAILS / SPECS Width/Dia: 18.18 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Sconce Category: Sconce Glass: Flare

PRODUCT DETAILS / SPECS
Width/Dia: 18.18
Height: 8.50
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Sconce
Category: Sconce
Glass: Flare

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638345
Product Name 8942-CH-FR Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details