Capital Lighting, Inc. 8913-BN-HXO Bathroom Fixtures-Three Lights 638344

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 11.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brush Nickel Product Name: Three Light Sconce Category: Sconce Glass: Hexagonal Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 11.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brush Nickel Product Name: Three Light Sconce Category: Sconce Glass: Hexagonal Opal

Suppliers

Company
Product
Description
Supplier Links
8913-BN-HXO Bathroom Fixtures-Three Lights - 638344 - Capital Lighting, Inc.
Columbus, OH, USA
8913-BN-HXO Bathroom Fixtures-Three Lights
638344
8913-BN-HXO Bathroom Fixtures-Three Lights 638344
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 11.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brush Nickel Product Name: Three Light Sconce Category: Sconce Glass: Hexagonal Opal

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 11.50
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brush Nickel
Product Name: Three Light Sconce
Category: Sconce
Glass: Hexagonal Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638344
Product Name 8913-BN-HXO Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details