Capital Lighting, Inc. 8932-CH-SO Bathroom Fixtures-Two Lights 638343

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Sconce Category: Sconce Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Sconce Category: Sconce Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
8932-CH-SO Bathroom Fixtures-Two Lights - 638343 - Capital Lighting, Inc.
Columbus, OH, USA
8932-CH-SO Bathroom Fixtures-Two Lights
638343
8932-CH-SO Bathroom Fixtures-Two Lights 638343
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Sconce Category: Sconce Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 8.50
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Sconce
Category: Sconce
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638343
Product Name 8932-CH-SO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details