Capital Lighting, Inc. 9622-OB-OP-GU Bathroom Fixtures-Two Lights 638333

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.70 Height: 9.60 Extension: 6.3 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze Category: Wall Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.70 Height: 9.60 Extension: 6.3 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze Category: Wall Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
9622-OB-OP-GU Bathroom Fixtures-Two Lights - 638333 - Capital Lighting, Inc.
Columbus, OH, USA
9622-OB-OP-GU Bathroom Fixtures-Two Lights
638333
9622-OB-OP-GU Bathroom Fixtures-Two Lights 638333
PRODUCT DETAILS / SPECS Width/Dia: 13.70 Height: 9.60 Extension: 6.3 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze Category: Wall Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.70
Height: 9.60
Extension: 6.3
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Oil Rubbed Bronze
Category: Wall Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638333
Product Name 9622-OB-OP-GU Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details