Capital Lighting, Inc. 9722-BN-FR Bathroom Fixtures-Two Lights 638329

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brush Nickel Category: Sconce Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brush Nickel Category: Sconce Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
9722-BN-FR Bathroom Fixtures-Two Lights - 638329 - Capital Lighting, Inc.
Columbus, OH, USA
9722-BN-FR Bathroom Fixtures-Two Lights
638329
9722-BN-FR Bathroom Fixtures-Two Lights 638329
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brush Nickel Category: Sconce Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brush Nickel
Category: Sconce
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638329
Product Name 9722-BN-FR Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details