Capital Lighting, Inc. 9661-CH-FL Sconces-Single Glass 638311

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Category: Wall Sconce Glass: Flare
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Category: Wall Sconce Glass: Flare

Suppliers

Company
Product
Description
Supplier Links
9661-CH-FL Sconces-Single Glass - 638311 - Capital Lighting, Inc.
Columbus, OH, USA
9661-CH-FL Sconces-Single Glass
638311
9661-CH-FL Sconces-Single Glass 638311
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Category: Wall Sconce Glass: Flare

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.75
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Category: Wall Sconce
Glass: Flare

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638311
Product Name 9661-CH-FL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details