Capital Lighting, Inc. 9685-PN-WS Sconces-Other 638306

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Product Name: Sconce Category: Sconce Glass: White Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Product Name: Sconce Category: Sconce Glass: White Shade

Suppliers

Company
Product
Description
Supplier Links
9685-PN-WS Sconces-Other - 638306 - Capital Lighting, Inc.
Columbus, OH, USA
9685-PN-WS Sconces-Other
638306
9685-PN-WS Sconces-Other 638306
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Product Name: Sconce Category: Sconce Glass: White Shade

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.75
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Polished Nickel
Product Name: Sconce
Category: Sconce
Glass: White Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638306
Product Name 9685-PN-WS Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details