Capital Lighting, Inc. 9711-CH-SO Sconces-Single Glass 638302

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Category: Sconce Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Category: Sconce Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
9711-CH-SO Sconces-Single Glass - 638302 - Capital Lighting, Inc.
Columbus, OH, USA
9711-CH-SO Sconces-Single Glass
638302
9711-CH-SO Sconces-Single Glass 638302
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Category: Sconce Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Category: Sconce
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638302
Product Name 9711-CH-SO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details