Capital Lighting, Inc. 20003/3 Bathroom Fixtures-Three Lights 638287

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Extension: 9 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 5 Product Name: Three Light Bath Bar UPC: 748119002873 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Extension: 9 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 5 Product Name: Three Light Bath Bar UPC: 748119002873 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
20003/3 Bathroom Fixtures-Three Lights - 638287 - Capital Lighting, Inc.
Columbus, OH, USA
20003/3 Bathroom Fixtures-Three Lights
638287
20003/3 Bathroom Fixtures-Three Lights 638287
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.00 Extension: 9 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 5 Product Name: Three Light Bath Bar UPC: 748119002873 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 8.00
Extension: 9
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Polished Chrome
Weight: 5
Product Name: Three Light Bath Bar
UPC: 748119002873
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638287
Product Name 20003/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details