Capital Lighting, Inc. 20005/1 Sconces-Single Candle 638286

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Silver Weight: 2 Product Name: One Light Sconce UPC: 748119002897 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Silver Weight: 2 Product Name: One Light Sconce UPC: 748119002897 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
20005/1 Sconces-Single Candle - 638286 - Capital Lighting, Inc.
Columbus, OH, USA
20005/1 Sconces-Single Candle
638286
20005/1 Sconces-Single Candle 638286
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Silver Weight: 2 Product Name: One Light Sconce UPC: 748119002897 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Silver
Weight: 2
Product Name: One Light Sconce
UPC: 748119002897
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638286
Product Name 20005/1 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details