Capital Lighting, Inc. 20007/3 Pendants-Drum Shade 638281

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Silver Weight: 9 Product Name: Three Light Pendant UPC: 748119002910 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Silver Weight: 9 Product Name: Three Light Pendant UPC: 748119002910 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20007/3 Pendants-Drum Shade - 638281 - Capital Lighting, Inc.
Columbus, OH, USA
20007/3 Pendants-Drum Shade
638281
20007/3 Pendants-Drum Shade 638281
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Silver Weight: 9 Product Name: Three Light Pendant UPC: 748119002910 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Silver
Weight: 9
Product Name: Three Light Pendant
UPC: 748119002910
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638281
Product Name 20007/3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details