Capital Lighting, Inc. 10154/3PC-CY Mid. Chandeliers-Glass Up 638278

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Three Light Chandelier UPC: 748119017662 Category: Chandelier Glass: Candy
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Three Light Chandelier UPC: 748119017662 Category: Chandelier Glass: Candy

Suppliers

Company
Product
Description
Supplier Links
10154/3PC-CY Mid. Chandeliers-Glass Up - 638278 - Capital Lighting, Inc.
Columbus, OH, USA
10154/3PC-CY Mid. Chandeliers-Glass Up
638278
10154/3PC-CY Mid. Chandeliers-Glass Up 638278
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Three Light Chandelier UPC: 748119017662 Category: Chandelier Glass: Candy

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Bulb
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 5
Product Name: Three Light Chandelier
UPC: 748119017662
Category: Chandelier
Glass: Candy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638278
Product Name 10154/3PC-CY Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details