Capital Lighting, Inc. 10154/3PC-A Mini Chandeliers-Glass Shade 638276

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Three Light Chandelier UPC: 748119017655 Category: Chandelier Glass: Autumn
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Three Light Chandelier UPC: 748119017655 Category: Chandelier Glass: Autumn

Suppliers

Company
Product
Description
Supplier Links
10154/3PC-A Mini Chandeliers-Glass Shade - 638276 - Capital Lighting, Inc.
Columbus, OH, USA
10154/3PC-A Mini Chandeliers-Glass Shade
638276
10154/3PC-A Mini Chandeliers-Glass Shade 638276
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Three Light Chandelier UPC: 748119017655 Category: Chandelier Glass: Autumn

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 5
Product Name: Three Light Chandelier
UPC: 748119017655
Category: Chandelier
Glass: Autumn

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638276
Product Name 10154/3PC-A Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details