Capital Lighting, Inc. 1321/3BLM Mini Pendants-3 Light Cluster 638257

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Qty: 3 Wattage: 60 Finish: Blue Mosaic Weight: 19 Product Name: Three Light Pendant UPC: 748119015606 Category: Pendant Glass: Blue Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Qty: 3 Wattage: 60 Finish: Blue Mosaic Weight: 19 Product Name: Three Light Pendant UPC: 748119015606 Category: Pendant Glass: Blue Mosaic

Suppliers

Company
Product
Description
Supplier Links
1321/3BLM Mini Pendants-3 Light Cluster - 638257 - Capital Lighting, Inc.
Columbus, OH, USA
1321/3BLM Mini Pendants-3 Light Cluster
638257
1321/3BLM Mini Pendants-3 Light Cluster 638257
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Qty: 3 Wattage: 60 Finish: Blue Mosaic Weight: 19 Product Name: Three Light Pendant UPC: 748119015606 Category: Pendant Glass: Blue Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.00
Bulb
Qty: 3
Wattage: 60
Finish: Blue Mosaic
Weight: 19
Product Name: Three Light Pendant
UPC: 748119015606
Category: Pendant
Glass: Blue Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638257
Product Name 1321/3BLM Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details