Capital Lighting, Inc. 1321/3L-WHM Island/Pool Table-3 Light Bar 638256

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Mosaic Weight: 20 Product Name: Three Light Pendant UPC: 748119015583 Category: Pendant Glass: White Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Mosaic Weight: 20 Product Name: Three Light Pendant UPC: 748119015583 Category: Pendant Glass: White Mosaic

Suppliers

Company
Product
Description
Supplier Links
1321/3L-WHM Island/Pool Table-3 Light Bar - 638256 - Capital Lighting, Inc.
Columbus, OH, USA
1321/3L-WHM Island/Pool Table-3 Light Bar
638256
1321/3L-WHM Island/Pool Table-3 Light Bar 638256
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Mosaic Weight: 20 Product Name: Three Light Pendant UPC: 748119015583 Category: Pendant Glass: White Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: White Mosaic
Weight: 20
Product Name: Three Light Pendant
UPC: 748119015583
Category: Pendant
Glass: White Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638256
Product Name 1321/3L-WHM Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details