Capital Lighting, Inc. 20000/3 Mini Pendants-3 Light Cluster 638255

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Weight: 10 Product Name: Three Light Pendant UPC: 748119015637 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Weight: 10 Product Name: Three Light Pendant UPC: 748119015637 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20000/3 Mini Pendants-3 Light Cluster - 638255 - Capital Lighting, Inc.
Columbus, OH, USA
20000/3 Mini Pendants-3 Light Cluster
638255
20000/3 Mini Pendants-3 Light Cluster 638255
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Weight: 10 Product Name: Three Light Pendant UPC: 748119015637 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Nickel
Weight: 10
Product Name: Three Light Pendant
UPC: 748119015637
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638255
Product Name 20000/3 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details