Capital Lighting, Inc. 1321/3L-BLM Island/Pool Table-3 Light Bar 638254

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Blue Mosaic Weight: 20 Product Name: Three Light Pendant UPC: 748119015613 Category: Pendant Glass: Blue Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Blue Mosaic Weight: 20 Product Name: Three Light Pendant UPC: 748119015613 Category: Pendant Glass: Blue Mosaic

Suppliers

Company
Product
Description
Supplier Links
1321/3L-BLM Island/Pool Table-3 Light Bar - 638254 - Capital Lighting, Inc.
Columbus, OH, USA
1321/3L-BLM Island/Pool Table-3 Light Bar
638254
1321/3L-BLM Island/Pool Table-3 Light Bar 638254
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Blue Mosaic Weight: 20 Product Name: Three Light Pendant UPC: 748119015613 Category: Pendant Glass: Blue Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Blue Mosaic
Weight: 20
Product Name: Three Light Pendant
UPC: 748119015613
Category: Pendant
Glass: Blue Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638254
Product Name 1321/3L-BLM Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details