Capital Lighting, Inc. 1321/3WHM Mini Pendants-3 Light Cluster 638253

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Qty: 3 Wattage: 60 Finish: White Mosaic Weight: 19 Product Name: Three Light Pendant UPC: 748119015668 Category: Pendant Glass: White Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Qty: 3 Wattage: 60 Finish: White Mosaic Weight: 19 Product Name: Three Light Pendant UPC: 748119015668 Category: Pendant Glass: White Mosaic

Suppliers

Company
Product
Description
Supplier Links
1321/3WHM Mini Pendants-3 Light Cluster - 638253 - Capital Lighting, Inc.
Columbus, OH, USA
1321/3WHM Mini Pendants-3 Light Cluster
638253
1321/3WHM Mini Pendants-3 Light Cluster 638253
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Qty: 3 Wattage: 60 Finish: White Mosaic Weight: 19 Product Name: Three Light Pendant UPC: 748119015668 Category: Pendant Glass: White Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.00
Bulb
Qty: 3
Wattage: 60
Finish: White Mosaic
Weight: 19
Product Name: Three Light Pendant
UPC: 748119015668
Category: Pendant
Glass: White Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638253
Product Name 1321/3WHM Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details