Capital Lighting, Inc. 10155/5DR-MT Mid. Chandeliers-Glass Up 638233

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Rust Weight: 8 Product Name: Five Light Chandelier UPC: 748119017822 Category: Chandelier Glass: Mountian
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Rust Weight: 8 Product Name: Five Light Chandelier UPC: 748119017822 Category: Chandelier Glass: Mountian

Suppliers

Company
Product
Description
Supplier Links
10155/5DR-MT Mid. Chandeliers-Glass Up - 638233 - Capital Lighting, Inc.
Columbus, OH, USA
10155/5DR-MT Mid. Chandeliers-Glass Up
638233
10155/5DR-MT Mid. Chandeliers-Glass Up 638233
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Rust Weight: 8 Product Name: Five Light Chandelier UPC: 748119017822 Category: Chandelier Glass: Mountian

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 9.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Dark Rust
Weight: 8
Product Name: Five Light Chandelier
UPC: 748119017822
Category: Chandelier
Glass: Mountian

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638233
Product Name 10155/5DR-MT Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details