Capital Lighting, Inc. 12003/1AMB Mini Pendants-Chain 638226

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique White Weight: 4 Product Name: One Light Pendant UPC: 748119014777 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique White Weight: 4 Product Name: One Light Pendant UPC: 748119014777 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
12003/1AMB Mini Pendants-Chain - 638226 - Capital Lighting, Inc.
Columbus, OH, USA
12003/1AMB Mini Pendants-Chain
638226
12003/1AMB Mini Pendants-Chain 638226
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique White Weight: 4 Product Name: One Light Pendant UPC: 748119014777 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique White
Weight: 4
Product Name: One Light Pendant
UPC: 748119014777
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638226
Product Name 12003/1AMB Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2790911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details